Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 1072371-MBR0540-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 20Vr 14Vrms 20V 5.5A 0.55V 30pF
DIODE SCHOTTKY 40V 500MA SOD123
DIODE SCHOTTKY 40V 500MA SOD123
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBR0540TPMSTR-ND | 1072371-MBR0540-TP | MBR0540-TP | MBR0540-TP | MBR0540-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR0540-TP | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |