Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single MBR0520L-TP

Description
Win Source Part Number: 958457-MBR0520L-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385 mV @ 500 mA Current - Reverse Leakage @ Vr: 250 µA @ 20 V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123 Alternative Parts (Cross-Reference): MBR0580S1-7; BAV21W-7-F; MBR2H200SFT1G; BAV19W-7-F; 1N4148W-13-F; 1N4148WQ-7-F; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: MBR0520L-TPMSDKR,MBR 0520LTP,MBR0520L-TPM SCT,MBR0520L-TPMSTR Base Product Number: MBR0520
Request a Quote Datasheet
Description
Win Source Part Number: 958457-MBR0520L-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385 mV @ 500 mA Current - Reverse Leakage @ Vr: 250 µA @ 20 V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123 Alternative Parts (Cross-Reference): MBR0580S1-7; BAV21W-7-F; MBR2H200SFT1G; BAV19W-7-F; 1N4148W-13-F; 1N4148WQ-7-F; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: MBR0520L-TPMSDKR,MBR 0520LTP,MBR0520L-TPM SCT,MBR0520L-TPMSTR Base Product Number: MBR0520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 958457-MBR0520L-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
958457-MBR0520L-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 958457-MBR0520L-TP
Win Source Part Number: 958457-MBR0520L-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385 mV @ 500 mA Current - Reverse Leakage @ Vr: 250 µA @ 20 V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123 Alternative Parts (Cross-Reference): MBR0580S1-7; BAV21W-7-F; MBR2H200SFT1G; BAV19W-7-F; 1N4148W-13-F; 1N4148WQ-7-F; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: MBR0520L-TPMSDKR,MBR 0520LTP,MBR0520L-TPM SCT,MBR0520L-TPMSTR Base Product Number: MBR0520

Win Source Part Number: 958457-MBR0520L-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385 mV @ 500 mA
Current - Reverse Leakage @ Vr: 250 µA @ 20 V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SOD-123
Supplier Device Package: SOD-123
Alternative Parts (Cross-Reference): MBR0580S1-7; BAV21W-7-F; MBR2H200SFT1G; BAV19W-7-F; 1N4148W-13-F; 1N4148WQ-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: MBR0520L-TPMSDKR,MBR0520LTP,MBR0520L-TPMSCT,MBR0520L-TPMSTR
Base Product Number: MBR0520

Buy Now Datasheet
Single Diodes - MBR0520L-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0520L-TPMSDKR-ND
Single Diodes MBR0520L-TPMSDKR-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0520L-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0520L-TPMSTR-ND
Single Diodes MBR0520L-TPMSTR-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0520L-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0520L-TPMSCT-ND
Single Diodes MBR0520L-TPMSCT-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-MBR0520L-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-MBR0520L-TP
Schottky 20V 500MA Diode and Rectifier 280-MBR0520L-TP
DIODE SCHOTTKY 20V 500MA SOD123 Product overview: MBR0520L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0520L-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD123 Product overview: MBR0520L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0520L-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR0520L-TP
Schottky Diodes & Rectifiers MBR0520L-TP
Schottky Diodes & Rectifiers 20Vr 14Vrms 20V 0.5A If 5.5A 170pF

Schottky Diodes & Rectifiers 20Vr 14Vrms 20V 0.5A If 5.5A 170pF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR0520L-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR0520L-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBR0520L-TP
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site
Single Diodes - MBR0520L-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR0520L-TP
Single Diodes MBR0520L-TP
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 958457-MBR0520L-TP MBR0520L-TPMSDKR-ND 280-MBR0520L-TP MBR0520L-TP MBR0520L-TP MBR0520L-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 20V 500MA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-123 Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data