Micro Commercial Components Corp. Bridge Rectifiers MB86-BP

Description
Bridge Rectifier Single Phase Standard 600V Through Hole BR-6
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole BR-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MB86-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB86-BPMS-ND
Bridge Rectifiers MB86-BPMS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole BR-6

Bridge Rectifier Single Phase Standard 600V Through Hole BR-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB86-BP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB86-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB86-BP
BRIDGE RECT 1PHASE 600V 8A BR-6

BRIDGE RECT 1PHASE 600V 8A BR-6

Supplier's Site
Fort Worth, TX, USA
8A 600V SINGLE PHASE BRIDGE RECTIFIER, BR-6, BULK
70055686
8A 600V SINGLE PHASE BRIDGE RECTIFIER, BR-6, BULK 70055686
Features: Mounting Hole For #6 Screw Any Mounting Position Surge Rating of 125 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C Typical Thermal Resistance 2.2°C/W Junction to Case UL Recognized File # E165989

Features:

  • Mounting Hole For #6 Screw
  • Any Mounting Position
  • Surge Rating of 125 Amps
  • Case Material: Molded Plastic. UL Flammability
  • Classification Rating 94V-0 and MSL Rating 1
  • L ead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • Typical Thermal Resistance 2.2°C/W Junction to Case
  • UL Recognized File # E165989
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers
Product Number MB86-BPMS-ND MB86-BP 70055686
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 8A 600V SINGLE PHASE BRIDGE RECTIFIER, BR-6, BULK
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, BR-6 BR-6
Tj -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data