BRIDGE RECT 1PHASE 1KV 8A BR-6 Product overview: MB810 from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB810 can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 807729-MB810
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Part Status: Obsolete (End Of Life)
Supplier Device Package: BR-6
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 4-Square, BR-6
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A
Current - Reverse Leakage at Vr: 10μA at 1000V
Bridge Rectifier Single Phase Standard 1kV Through Hole BR-6
BRIDGE RECT 1PHASE 1KV 8A BR-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-MB810 | 807729-MB810 | MB810MS-ND | MB810 |
| Product Name | 1KV 8A Diode and Rectifier | Bridge Rectifiers - MB810 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Square, BR-6 | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts |