Micro Commercial Components Corp. 400V 500MA Diode and Rectifier MB4S-TP

Description
BRIDGE RECT 1P 400V 500MA MBS-1 Product overview: MB4S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB4S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1P 400V 500MA MBS-1 Product overview: MB4S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB4S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 500MA Diode and Rectifier - 299-MB4S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 500MA Diode and Rectifier
299-MB4S-TP
400V 500MA Diode and Rectifier 299-MB4S-TP
BRIDGE RECT 1P 400V 500MA MBS-1 Product overview: MB4S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB4S-TP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 400V 500MA MBS-1 Product overview: MB4S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB4S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MB4S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB4S-TPMSCT-ND
Bridge Rectifiers MB4S-TPMSCT-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount MBS-1

Bridge Rectifier Single Phase Standard 400V Surface Mount MBS-1

Buy Now Datasheet
Bridge Rectifiers - MB4S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB4S-TPMSDKR-ND
Bridge Rectifiers MB4S-TPMSDKR-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount MBS-1

Bridge Rectifier Single Phase Standard 400V Surface Mount MBS-1

Buy Now Datasheet
Bridge Rectifiers - MB4S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB4S-TPMSTR-ND
Bridge Rectifiers MB4S-TPMSTR-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount MBS-1

Bridge Rectifier Single Phase Standard 400V Surface Mount MBS-1

Buy Now Datasheet
Bridge Rectifiers - MB4S-TP - 1215686-MB4S-TP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MB4S-TP
1215686-MB4S-TP
Bridge Rectifiers - MB4S-TP 1215686-MB4S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1215686-MB4S-TP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-269AA, 4-BESOP Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500mA Current - Reverse Leakage @ Vr: 5μA @ 400V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mccsemi.com Manufacturer Package: MBS-1 Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 400mA Alternative Parts (Cross-Reference): MB4S-E3/80; MB4S-E3; MB4S/30; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1215686-MB4S-TP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-269AA, 4-BESOP
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: MBS-1
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 400mA
Alternative Parts (Cross-Reference): MB4S-E3/80; MB4S-E3; MB4S/30;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB4S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB4S-TP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB4S-TP
BRIDGE RECT 1P 400V 500MA MBS-1

BRIDGE RECT 1P 400V 500MA MBS-1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
MB4S-TP
Bridge Rectifiers MB4S-TP
Bridge Rectifiers 100Vr 70Vrms 100V 35A 1.0V 13pF

Bridge Rectifiers 100Vr 70Vrms 100V 35A 1.0V 13pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-MB4S-TP MB4S-TPMSCT-ND 1215686-MB4S-TP MB4S-TP MB4S-TP
Product Name 400V 500MA Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - MB4S-TP Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tape & Reel (TR) TO-269AA, 4-BESOP MBS-1
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data