Micro Commercial Components Corp. Bridge Rectifiers MB356-BP

Description
BRIDGE RECT 1P 600V 35A MB-35
Request a Quote Datasheet
Description
BRIDGE RECT 1P 600V 35A MB-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 353-MB356-BP-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-MB356-BP-ND
Bridge Rectifiers 353-MB356-BP-ND
BRIDGE RECT 1P 600V 35A MB-35

BRIDGE RECT 1P 600V 35A MB-35

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB356-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB356-BP
Interface

Interface

Supplier's Site
Fort Worth, TX, USA
35A 600V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK
70055679
35A 600V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK 70055679
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989

Features:

  • Mounting Hole For #10 Screw
  • High Conductivity Metal Case
  • Any Mounting Position
  • Case Material: Molded Plastic. UL Flammability
  • Classification Rating 94V-0 and MSL Rating 1
  • L ead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • UL Recognized File # E165989
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers
Product Number 353-MB356-BP-ND MB356-BP 70055679
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 35A 600V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, MB-35 MB-35
Tj -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
General-purpose Schottky diode - 1PS76SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers