Micro Commercial Components Corp. Bridge Rectifiers MB3510W-BP

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole MB-35W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole MB-35W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MB3510W-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB3510W-BPMS-ND
Bridge Rectifiers MB3510W-BPMS-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole MB-35W

Bridge Rectifier Single Phase Standard 1kV Through Hole MB-35W

Buy Now Datasheet
1KV 35A 35W Diode and Rectifier - 299-MB3510W-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 35A 35W Diode and Rectifier
299-MB3510W-BP
1KV 35A 35W Diode and Rectifier 299-MB3510W-BP
BRIDGE RECT 1P 1KV 35A MB-35W Product overview: MB3510W-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A, 35W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, 35W, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB3510W-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 1KV 35A MB-35W Product overview: MB3510W-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A, 35W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, 35W, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB3510W-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MB3510W-BP - 925788-MB3510W-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MB3510W-BP
925788-MB3510W-BP
Bridge Rectifiers - MB3510W-BP 925788-MB3510W-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 925788-MB3510W-BP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole MB-35W Package: Bulk Package: 4-Square, MB-35W Mounting: Through Hole Part Status: Obsolete Family Name: MB3510 Categories: Discrete Semiconductor Products Case / Package: MB-35W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -MB3510W-BPMS, Q2728448, MB3510WBP, MB3510W-BPMS

Manufacturer: Micro Commercial Co
Win Source Part Number: 925788-MB3510W-BP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole MB-35W
Package: Bulk
Package: 4-Square, MB-35W
Mounting: Through Hole
Part Status: Obsolete
Family Name: MB3510
Categories: Discrete Semiconductor Products
Case / Package: MB-35W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -MB3510W-BPMS, Q2728448, MB3510WBP, MB3510W-BPMS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB3510W-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB3510W-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB3510W-BP
BRIDGE RECT 1P 1KV 35A MB-35W

BRIDGE RECT 1P 1KV 35A MB-35W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number MB3510W-BPMS-ND 299-MB3510W-BP 925788-MB3510W-BP MB3510W-BP
Product Name Bridge Rectifiers 1KV 35A 35W Diode and Rectifier Bridge Rectifiers - MB3510W-BP Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, MB-35W Bulk
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data