BRIDGE RECT 1P 200V 500MA MBS-1 Product overview: MB2S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB2S-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Surface Mount MBS-1
Bridge Rectifier Single Phase Standard 200V Surface Mount MBS-1
Bridge Rectifier Single Phase Standard 200V Surface Mount MBS-1
Manufacturer: Micro Commercial Co
Win Source Part Number: 882745-MB2S-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount MBS-1
Package: TO-269AA, 4-BESOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MB2
Categories: Discrete Semiconductor Products
Case / Package: MBS-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MB2S-TPMSTR, MB2S-TPMSDKR, MB2S-TPMSCT, MB2STP, Q6143538
Bridge Rectifiers 100Vr 70Vrms 100V 35A 1.0V 13pF
BRIDGE RECT 1P 200V 500MA MBS-1
BRIDGE RECT 1P 200V 500MA MBS-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-MB2S-TP | MB2S-TPMSTR-ND | 882745-MB2S-TP | MB2S-TP | MB2S-TP | MB2S-TP |
| Product Name | 200V 500MA Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - MB2S-TP | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | MBS-1 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |