Micro Commercial Components Corp. Bridge Rectifiers MB256-BP

Description
BRIDGE RECT 1P 600V 25A MB-35
Request a Quote Datasheet
Description
BRIDGE RECT 1P 600V 25A MB-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 353-MB256-BP-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-MB256-BP-ND
Bridge Rectifiers 353-MB256-BP-ND
BRIDGE RECT 1P 600V 25A MB-35

BRIDGE RECT 1P 600V 25A MB-35

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB256-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB256-BP
Interface

Interface

Supplier's Site
Fort Worth, TX, USA
25A 600V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK
70055674
25A 600V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK 70055674
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989

Features:

  • Mounting Hole For #10 Screw
  • High Conductivity Metal Case
  • Any Mounting Position
  • Surge Rating of 300 Amps
  • Case Material: Molded Plastic. UL Flammability
  • Classification Rating 94V-0 and MSL Rating 1
  • L ead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • UL Recognized File # E165989
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers
Product Number 353-MB256-BP-ND MB256-BP 70055674
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 25A 600V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, MB-35 MB-35
Tj -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data