Micro Commercial Components Corp. 25A 200V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK MB252-BP

Description
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989
Description
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
25A 200V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK
70055672
25A 200V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK 70055672
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989

Features:

  • Mounting Hole For #10 Screw
  • High Conductivity Metal Case
  • Any Mounting Position
  • Surge Rating of 300 Amps
  • Case Material: Molded Plastic. UL Flammability
  • Classification Rating 94V-0 and MSL Rating 1
  • L ead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • UL Recognized File # E165989
Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB252-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB252-BP
Interface

Interface

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers
Product Number 70055672 MB252-BP
Product Name 25A 200V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package MB-35
IFSM 300 amps
IR 1 mA
Unlock Full Specs
to access all available technical data