Micro Commercial Components Corp. 25A 100V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK MB251-BP

Description
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989
Description
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
25A 100V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK
70055671
25A 100V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK 70055671
Features: Mounting Hole For #10 Screw High Conductivity Metal Case Any Mounting Position Surge Rating of 300 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989

Features:

  • Mounting Hole For #10 Screw
  • High Conductivity Metal Case
  • Any Mounting Position
  • Surge Rating of 300 Amps
  • Case Material: Molded Plastic. UL Flammability
  • Classification Rating 94V-0 and MSL Rating 1
  • L ead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • UL Recognized File # E165989
Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB251-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB251-BP
Interface

Interface

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers
Product Number 70055671 MB251-BP
Product Name 25A 100V SINGLE PHASE BRIDGE RECTIFIER,MB-35, BULK Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package MB-35
IFSM 300 amps
IR 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 25 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Dual 100V 140MA SOT-23 Diode and Rectifier - 284-BAR141E6327XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers