Micro Commercial Components Corp. Bridge Rectifiers MB18S-TP

Description
Bridge Rectifier Single Phase Schottky 80V Surface Mount MBS-1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Schottky 80V Surface Mount MBS-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MB18S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB18S-TPMSTR-ND
Bridge Rectifiers MB18S-TPMSTR-ND
Bridge Rectifier Single Phase Schottky 80V Surface Mount MBS-1

Bridge Rectifier Single Phase Schottky 80V Surface Mount MBS-1

Buy Now Datasheet
Bridge Rectifiers - MB18S-TP - 1072092-MB18S-TP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MB18S-TP
1072092-MB18S-TP
Bridge Rectifiers - MB18S-TP 1072092-MB18S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1072092-MB18S-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: Schottky Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500nA @ 80V Voltage - Peak Reverse (Max): 80V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: MBS-1 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1072092-MB18S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 80V
Voltage - Peak Reverse (Max): 80V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: MBS-1
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
80V 1A Diode and Rectifier - 299-MB18S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 1A Diode and Rectifier
299-MB18S-TP
80V 1A Diode and Rectifier 299-MB18S-TP
BRIDGE RECT 1PHASE 80V 1A MBS-1 Product overview: MB18S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB18S-TP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 80V 1A MBS-1 Product overview: MB18S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB18S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MB18S-TP
Schottky Diodes & Rectifiers MB18S-TP
Schottky Diodes & Rectifiers 1A, 80V Schottky Bridge Rectifier

Schottky Diodes & Rectifiers 1A, 80V Schottky Bridge Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB18S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB18S-TP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB18S-TP
BRIDGE RECT 1PHASE 80V 1A MBS-1

BRIDGE RECT 1PHASE 80V 1A MBS-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MB18S-TPMSTR-ND 1072092-MB18S-TP 299-MB18S-TP MB18S-TP MB18S-TP
Product Name Bridge Rectifiers Bridge Rectifiers - MB18S-TP 80V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package TO-269AA, 4-BESOP MBS-1 Tape & Reel (TR) MBS-1-4
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data