Bridge Rectifier Single Phase Schottky 20V Surface Mount MBS-1
Manufacturer: Micro Commercial Co
Win Source Part Number: 1072077-MB12S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Voltage - Peak Reverse (Max): 20V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MBS-1
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 20V, 1A
BRIDGE RECT 1PHASE 20V 1A MBS-1
BRIDGE RECT 1PHASE 20V 1A MBS-1
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | MB12S-TPMSTR-ND | 1072077-MB12S-TP | MB12S-TP | MB12S-TP | MB12S-TP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - MB12S-TP | Schottky Diodes & Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | TO-269AA, 4-BESOP | MBS-1 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |