Manufacturer: Micro Commercial Co
Win Source Part Number: 137840-MB110S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MBS-1
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Defence, Military & Aerospace
Quantity per package: 3k pcs
BRIDGE RECT 1PHASE 100V 1A MBS-1 Product overview: MB110S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB110S-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS-1
BRIDGE RECT 1PHASE 100V 1A MBS-1
BRIDGE RECT 1PHASE 100V 1A MBS-1
Schottky Diodes & Rectifiers 100V,1A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 137840-MB110S-TP | 299-MB110S-TP | MB110S-TPMSTR-ND | MB110S-TP | MB110S-TP | MB110S-TP |
| Product Name | Bridge Rectifiers - MB110S-TP | 100V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed | ||||
| Package | MBS-1 | Tape & Reel (TR) | TO-269AA, 4-BESOP | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |