Bridge Rectifier Single Phase Standard 400V Through Hole BR-6
Features:
BRIDGE RECT 1PHASE 400V 10A BR-6
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MB104-BPMS-ND | 70055661 | MB104-BP |
| Product Name | Bridge Rectifiers | 10A 400V SINGLE PHASE BRIDGE RECTIFIER,PB-6, BULK | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |
| Package | 4-Square, BR-6 | BR-6 | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |
| IFSM | 150 amps |