Manufacturer: Micro Commercial Co
Win Source Part Number: 1215570-MB102
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 200V Through Hole BR-6
BRIDGE RECT 1PHASE 200V 10A BR-6 Product overview: MB102 from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB102 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 200V 10A BR-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1215570-MB102 | MB102MS-ND | 299-MB102 | MB102 |
| Product Name | Bridge Rectifiers - MB102 | Bridge Rectifiers | 200V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |