Micro Commercial Components Corp. Bridge Rectifiers MB102-BP

Description
Bridge Rectifier Single Phase Standard 200V Through Hole BR-6
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole BR-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MB102-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB102-BPMS-ND
Bridge Rectifiers MB102-BPMS-ND
Bridge Rectifier Single Phase Standard 200V Through Hole BR-6

Bridge Rectifier Single Phase Standard 200V Through Hole BR-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB102-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB102-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB102-BP
BRIDGE RECT 1PHASE 200V 10A BR-6

BRIDGE RECT 1PHASE 200V 10A BR-6

Supplier's Site
Fort Worth, TX, USA
10A 200V SINGLE PHASE BRIDGE RECTIFIER,PB-6, BULK
70055660
10A 200V SINGLE PHASE BRIDGE RECTIFIER,PB-6, BULK 70055660
Features: Mounting Hole For #6 Screw Any Mounting Position Surge Rating of 150 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL Recognized File # E165989

Features:

  • Mounting Hole For #6 Screw
  • Any Mounting Position
  • Surge Rating of 150 Amps
  • Case Material: Molded Plastic. UL Flammability
  • Classification Rating 94V-0 and MSL Rating 1
  • L ead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • UL Recognized File # E165989
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers
Product Number MB102-BPMS-ND MB102-BP 70055660
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 10A 200V SINGLE PHASE BRIDGE RECTIFIER,PB-6, BULK
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, BR-6 BR-6
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 30 amps
VRRM 60 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
35V 100MA Diode and Rectifier - 284-BA592E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
3 suppliers