IC REG LIN POS ADJ 1.5A TO220AB
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 353-LM317T-BP-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-3 |