Micro Commercial Components Corp. Schottky 50V 15MA Diode and Rectifier LLSD101B-TP

Description
DIODE SCHOTTKY 50V 15MA MINIMELF Product overview: LLSD101B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD101B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 15MA MINIMELF Product overview: LLSD101B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD101B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 15MA Diode and Rectifier - 280-LLSD101B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 15MA Diode and Rectifier
280-LLSD101B-TP
Schottky 50V 15MA Diode and Rectifier 280-LLSD101B-TP
DIODE SCHOTTKY 50V 15MA MINIMELF Product overview: LLSD101B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD101B-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 15MA MINIMELF Product overview: LLSD101B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD101B-TP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - LLSD101B-TP - 923055-LLSD101B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LLSD101B-TP
923055-LLSD101B-TP
Diodes, Rectifiers - Single - LLSD101B-TP 923055-LLSD101B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 923055-LLSD101B-TP Features: Diode Schottky 50 V 15mA (DC) Surface Mount Mini MELF Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: DO-213AC, MINI-MELF, SOD-80 Mounting: Surface Mount Part Status: Obsolete Family Name: LLSD101 Categories: Discrete Semiconductor Products Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: LLSD101B-TPMSDKR, LLSD101B-TPMSCT, LLSD101BTP, LLSD101B-TPMSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 923055-LLSD101B-TP
Features: Diode Schottky 50 V 15mA (DC) Surface Mount Mini MELF
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LLSD101
Categories: Discrete Semiconductor Products
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: LLSD101B-TPMSDKR, LLSD101B-TPMSCT, LLSD101BTP, LLSD101B-TPMSTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-LLSD101B-TP 923055-LLSD101B-TP
Product Name Schottky 50V 15MA Diode and Rectifier Diodes, Rectifiers - Single - LLSD101B-TP
Package DO-213AC, MINI-MELF, SOD-80 MELF; Mini MELF
Unlock Full Specs
to access all available technical data