The KTA1504 is a PNP silicon bipolar transistor designed for low-noise amplification in surface-mount applications. It is packaged in an SOT-23 case with dimensions between 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. The device has a collector-base voltage rating of -50 V, a collector-emitter voltage rating of -50 V, and a continuous collector current of -150 mA. Its power dissipation is 150 mW, with a thermal resistance of 833°C/W. The transition frequency is 80 MHz, and the DC current gain ranges from 70 to 400, depending on the classification rank. The transistor is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Its junction and storage temperature range is -55°C to +150°C.
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 150mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-KTA1504-O-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |