Manufacturer: Micro Commercial Co
Win Source Part Number: 922476-KBP308G-BP
Operating Temperature Range: -55°C ~ 150°C
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBP
Package: 4-SIP, GBP
Package: Tube
Mounting: Through Hole
Family Name: KBP308
Categories: Discrete Semiconductor Products
Case / Package: GBP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: KBP308G-BPMS, -1142-KBP308G-BP
Bridge Rectifier Single Phase Standard 800V Through Hole GBP
BRIDGE RECT 1PHASE 800V 3A GBP
Bridge Rectifiers 3A GLASS PASSIVATED BRIDGE RECTIFIER
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 922476-KBP308G-BP | KBP308G-BPMS-ND | KBP308G-BP | KBP308G-BP |
| Product Name | Bridge Rectifiers - KBP308G-BP | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 800 V Through Hole GBP | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |