Micro Commercial Components Corp. Bridge Rectifiers KBP210G-BP

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBP
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP210G-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP210G-BPMS-ND
Bridge Rectifiers KBP210G-BPMS-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBP

Bridge Rectifier Single Phase Standard 1kV Through Hole GBP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1382419-KBP210G-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1382419-KBP210G-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1382419-KBP210G-BP
Win Source Part Number: 1382419-KBP210G-BP Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Package: Bulk Standard Package: 1,250 pcs Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-SIP, GBP Supplier Device Package: GBP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: KBP210 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382419-KBP210G-BP
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Package: Bulk
Standard Package: 1,250 pcs
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-SIP, GBP
Supplier Device Package: GBP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: KBP210
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBP210G-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP210G-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBP210G-BP
BRIDGE RECT 1PHASE 1KV 2A GBP

BRIDGE RECT 1PHASE 1KV 2A GBP

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBP210G-BP
Bridge Rectifiers KBP210G-BP
Bridge Rectifiers SNGL Phase 1KV 2A

Bridge Rectifiers SNGL Phase 1KV 2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number KBP210G-BPMS-ND 1382419-KBP210G-BP KBP210G-BP KBP210G-BP
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBP
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAS321/S501,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 18 amps
VRRM 1200 volts
View Details