Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBJL1010G-BP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324049-KBJL1010G-BP Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 2,400 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Supplier Device Package: KBJL Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, KBJL ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Base Product Number: KBJL1010 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324049-KBJL1010G-BP Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 2,400 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Supplier Device Package: KBJL Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, KBJL ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Base Product Number: KBJL1010 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1324049-KBJL1010G-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1324049-KBJL1010G-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1324049-KBJL1010G-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 1324049-KBJL1010G-BP Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 2,400 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Supplier Device Package: KBJL Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, KBJL ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Base Product Number: KBJL1010 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1324049-KBJL1010G-BP
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 2,400
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Supplier Device Package: KBJL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, KBJL
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Base Product Number: KBJL1010
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324049-KBJL1010G-BP
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M160UFGHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details