Bridge Rectifier Single Phase Standard 800V Through Hole JB
Bridge Rectifiers 8A 800Vr 560Vrms 800V 150A 1.10V
DIODE BRIDGE 8A JB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA808-BP-ND | KBJA808-BP | KBJA808-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |