Bridge Rectifier Single Phase Standard 400V Through Hole JB
Bridge Rectifiers 6A 400Vr 280Vrms 400V 135A 1.05V
DIODE BRIDGE 6A JB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA604-BP-ND | KBJA604-BP | KBJA604-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |