Bridge Rectifier Single Phase Standard 100V Through Hole JB
DIODE BRIDGE 6A JB
Bridge Rectifiers 6A 100Vr 70Vrms 100V 135A 1.05V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA601-BP-ND | KBJA601-BP | KBJA601-BP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |