Bridge Rectifier Single Phase Standard 800V Through Hole JB
Bridge Rectifiers 4A 800Vr 560Vrms 800V 120A 1.05V
DIODE BRIDGE 4A JB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA408-BP-ND | KBJA408-BP | KBJA408-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |