Bridge Rectifier Single Phase Standard 200V Through Hole JB
DIODE BRIDGE 4A JB
Bridge Rectifiers 4A 200Vr 140Vrms 200V 120A 1.05V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA402-BP-ND | KBJA402-BP | KBJA402-BP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |