Bridge Rectifier Single Phase Standard 50V Through Hole JB
DIODE BRIDGE 4A JB
Bridge Rectifiers 4A 50Vr 35Vrms 50V 120A 1.05V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA4005-BP-ND | KBJA4005-BP | KBJA4005-BP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |