Bridge Rectifier Single Phase Standard 400V Through Hole JB
DIODE BRIDGE 10A JB
Bridge Rectifiers 10A 400Vr 280Vrms 400V 150A 1.10V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA1004-BP-ND | KBJA1004-BP | KBJA1004-BP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |