Bridge Rectifier Single Phase Standard 50V Through Hole JB
Bridge Rectifiers 10A 50Vr 35Vrms 50V 150A 1.10V
DIODE BRIDGE 10A JB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJA10005-BP-ND | KBJA10005-BP | KBJA10005-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |