Micro Commercial Components Corp. Bridge Rectifiers KBJ610G-BP

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBJ610G-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBJ610G-BPMS-ND
Bridge Rectifiers KBJ610G-BPMS-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ

Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ

Buy Now Datasheet
1KV 6A Diode and Rectifier - 299-KBJ610G-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 6A Diode and Rectifier
299-KBJ610G-BP
1KV 6A Diode and Rectifier 299-KBJ610G-BP
BRIDGE RECT 1PHASE 1KV 6A KBJ Product overview: KBJ610G-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBJ610G-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 6A KBJ Product overview: KBJ610G-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBJ610G-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBJ610G-BP - 1050733-KBJ610G-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBJ610G-BP
1050733-KBJ610G-BP
Bridge Rectifiers - KBJ610G-BP 1050733-KBJ610G-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 1050733-KBJ610G-BP Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBJ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Micro Commercial Co
Win Source Part Number: 1050733-KBJ610G-BP
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBJ
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBJ610G-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBJ610G-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBJ610G-BP
BRIDGE RECT 1PHASE 1KV 6A KBJ

BRIDGE RECT 1PHASE 1KV 6A KBJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number KBJ610G-BPMS-ND 299-KBJ610G-BP 1050733-KBJ610G-BP KBJ610G-BP
Product Name Bridge Rectifiers 1KV 6A Diode and Rectifier Bridge Rectifiers - KBJ610G-BP Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBJ Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data