Micro Commercial Components Corp. Single Diodes HER608GP-TP

Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HER608GP-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HER608GP-TP-ND
Single Diodes HER608GP-TP-ND
Diode Standard 1000V 6A Through Hole R-6

Diode Standard 1000V 6A Through Hole R-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1062505-HER608GP-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1062505-HER608GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1062505-HER608GP-TP
Win Source Part Number: 1062505-HER608GP-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 75 ns Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: HER608

Win Source Part Number: 1062505-HER608GP-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 75 ns
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: HER608

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number HER608GP-TP-ND 1062505-HER608GP-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6839 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky 50V 40A Diode and Rectifier - 286-40CPQ050PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers