Micro Commercial Components Corp. Single Diodes HER204-TP

Description
Diode Standard 300V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 300V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HER204-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HER204-TP-ND
Single Diodes HER204-TP-ND
Diode Standard 300V 2A Through Hole DO-15

Diode Standard 300V 2A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1382225-HER204-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1382225-HER204-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1382225-HER204-TP
Win Source Part Number: 1382225-HER204-TP Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Technology: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 300 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: HER204 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1382225-HER204-TP
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 300 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: HER204
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number HER204-TP-ND 1382225-HER204-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details