MICRO COMMERCIAL COMPONENTS CORP.
GS1ME -- RECTIFIERS
Micro Commercial Components Corp.
Rectifiers
GS1ME
Description
Rectifiers 1.0A, 1000V
Datasheet
Description
Rectifiers 1.0A, 1000V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
GS1ME |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AC-2
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-123; SOD123 SOD123
RoHS Compliant
RoHS
View Details
7 suppliers
Fuji Electric Corp. of America
Package
K-Pack(S)
IO
5 amps
VRRM
400 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Powerdi 5
RoHS Compliant
RoHS
View Details