Diode Standard 1000V 1A Surface Mount DO-214AC (HSMA)
DIODE GEN PURP 1KV 1A DO214AC Product overview: GS1M-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1M-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 844899-GS1M-TP
Features: Diode 1000 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: GS1M
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GS1MTP, GS1M-TPCT, GS1M-TPTR, Q2981382, GS1M-TPDKR
DIODE GEN PURP 1KV 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | GS1M-TPTR-ND | 280-GS1M-TP | 844899-GS1M-TP | GS1M-TP |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - GS1M-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS |