Diode Standard 400V 1A Surface Mount DO-214AC (HSMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 099676-GS1G-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
1A 400V STANDARD RECOVERY RECTIFIER, SMA, 13IN. REEL
DIODE GEN PURP 400V 1A DO214AC
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | GS1G-TPTR-ND | 099676-GS1G-TP | 70055654 | GS1G-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - GS1G-TP | 1A 400V STANDARD RECOVERY RECTIFIER, SMA, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |
| VR | 400 volts | |||
| IR | 0.0100 mA |