DIODE GEN PURP 200V 1A DO214AC Product overview: GS1DE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1DE-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 803780-GS1DE-TP
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AC (SMAE)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 15pF at 4V, 1MHz
DIODE GEN PURP 200V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-GS1DE-TP | 803780-GS1DE-TP | GS1DE-TP |
| Product Name | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - GS1DE-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard |