DIODE GEN PURP 100V 1A DO214AC Product overview: GS1B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1B-TP can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1041881-GS1B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
1A 100V STANDARD RECOVERY RECTIFIER, SMA, 13IN. REEL
DIODE GEN PURP 100V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-GS1B-TP | GS1B-TPTR-ND | 1041881-GS1B-TP | 70055652 | GS1B-TP |
| Product Name | 100V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - GS1B-TP | 1A 100V STANDARD RECOVERY RECTIFIER, SMA, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-214AC (HSMA) | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |