DIODE GEN PURP 100V 1A DO214AC Product overview: GS1B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1B-LTP can be used for catalog matching and distributor lookup.
Win Source Part Number: 968562-GS1B-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: GS1B-LTPMSCT,GS1B-LT
Base Product Number: GS1B
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 100V 1A DO214AC
GS1X-L Series 100 V 1 A Surface Mount Glass Passivated Rectifier - DO-214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-GS1B-LTP | 968562-GS1B-LTP | GS1B-LTPMSCT-ND | GS1B-LTP | GS1B-LTP | 543-GS1B-LTP |
| Product Name | 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | GS1X-L Series 100 V 1 A Surface Mount Glass Passivated Rectifier - DO-214AC |
| Package | Tape & Reel (TR) | DO-214AC-2 | SMA | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts |