Micro Commercial Components Corp. Bridge Rectifiers GBU10K-BP

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU10K-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU10K-BPMS-ND
Bridge Rectifiers GBU10K-BPMS-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU10K-BP - 1040863-GBU10K-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU10K-BP
1040863-GBU10K-BP
Bridge Rectifiers - GBU10K-BP 1040863-GBU10K-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 1040863-GBU10K-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1040863-GBU10K-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
800V 10A Diode and Rectifier - 299-GBU10K-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 10A Diode and Rectifier
299-GBU10K-BP
800V 10A Diode and Rectifier 299-GBU10K-BP
BRIDGE RECT 1PHASE 800V 10A GBU Product overview: GBU10K-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU10K-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 10A GBU Product overview: GBU10K-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU10K-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU10K-BP
Bridge Rectifiers GBU10K-BP
Bridge Rectifiers 800V,10A

Bridge Rectifiers 800V,10A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU10K-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU10K-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU10K-BP
BRIDGE RECT 1PHASE 800V 10A GBU

BRIDGE RECT 1PHASE 800V 10A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GBU10K-BPMS-ND 1040863-GBU10K-BP 299-GBU10K-BP GBU10K-BP GBU10K-BP
Product Name Bridge Rectifiers Bridge Rectifiers - GBU10K-BP 800V 10A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data