Micro Commercial Components Corp. Bridge Rectifiers GBU10A-BP

Description
Bridge Rectifier Single Phase Standard 50V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU10A-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU10A-BPMS-ND
Bridge Rectifiers GBU10A-BPMS-ND
Bridge Rectifier Single Phase Standard 50V Through Hole GBU

Bridge Rectifier Single Phase Standard 50V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU10A-BP - 775014-GBU10A-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU10A-BP
775014-GBU10A-BP
Bridge Rectifiers - GBU10A-BP 775014-GBU10A-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 775014-GBU10A-BP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 5μA @ 50V Family Name: GBU10A Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 50V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A Alternative Parts (Cross-Reference): KBU1001G T0; GBU10A; KBU1001G; GBU1001 C2G; Introduction Date: November 30, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 775014-GBU10A-BP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Family Name: GBU10A
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A
Alternative Parts (Cross-Reference): KBU1001G T0; GBU10A; KBU1001G; GBU1001 C2G;
Introduction Date: November 30, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU10A-BP
Bridge Rectifiers GBU10A-BP
Bridge Rectifiers 50V,10A

Bridge Rectifiers 50V,10A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU10A-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU10A-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU10A-BP
BRIDGE RECT 1PHASE 50V 10A GBU

BRIDGE RECT 1PHASE 50V 10A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number GBU10A-BPMS-ND 775014-GBU10A-BP GBU10A-BP GBU10A-BP
Product Name Bridge Rectifiers Bridge Rectifiers - GBU10A-BP Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 45 volts
View Details
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
5 suppliers
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222397 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details