Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Win Source Part Number: 1368007-GBPC5010-BP
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Base Product Number: GBPC5010
Technology: Standard
Mounting Type: QC Terminal
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 50 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV
BRIDGE RECT 1PHASE 1KV 50A GBPC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | GBPC5010-BPMS-ND | 1368007-GBPC5010-BP | GBPC5010-BP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-Square, GBPC | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Single Phase |