DIODE GPP SGL PHASE 4A GBL
Bridge Rectifiers 4A 400Vr 280Vrms 400V 150A 1.0V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBL404-BPC01 | GBL404-BPC01 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Declining |