Micro Commercial Components Corp. Bridge Rectifiers - GBJL2001-BP GBJL2001-BP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 777690-GBJL2001-BP Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C Package: 4-SIP, GBJ Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Family Name: GBJL2001 Categories: Discrete Semiconductor Products Manufacturer Package: GBJ Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A Alternative Parts (Cross-Reference): GBJA2001-BP; Introduction Date: November 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2,200
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 777690-GBJL2001-BP Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C Package: 4-SIP, GBJ Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Family Name: GBJL2001 Categories: Discrete Semiconductor Products Manufacturer Package: GBJ Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A Alternative Parts (Cross-Reference): GBJA2001-BP; Introduction Date: November 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJL2001-BP - 777690-GBJL2001-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJL2001-BP
777690-GBJL2001-BP
Bridge Rectifiers - GBJL2001-BP 777690-GBJL2001-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 777690-GBJL2001-BP Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C Package: 4-SIP, GBJ Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Family Name: GBJL2001 Categories: Discrete Semiconductor Products Manufacturer Package: GBJ Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A Alternative Parts (Cross-Reference): GBJA2001-BP; Introduction Date: November 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2,200

Manufacturer: Micro Commercial Co
Win Source Part Number: 777690-GBJL2001-BP
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Package: 4-SIP, GBJ
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Family Name: GBJL2001
Categories: Discrete Semiconductor Products
Manufacturer Package: GBJ
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A
Alternative Parts (Cross-Reference): GBJA2001-BP;
Introduction Date: November 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2,200

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJL2001-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJL2001-BP
BRIDGE RECT 1PHASE 100V 20A GBJ

BRIDGE RECT 1PHASE 100V 20A GBJ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 777690-GBJL2001-BP GBJL2001-BP
Product Name Bridge Rectifiers - GBJL2001-BP Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV12K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers