Bridge Rectifier Single Phase Standard 800V Through Hole JA
Bridge Rectifiers 25A 1000Vr 700Vrms 1000V 350A 1.05Vf
DIODE BRIDGE 25A JA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBJA2508-BP-ND | GBJA2508-BP | GBJA2508-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |