Bridge Rectifier Single Phase Standard 800V Through Hole GBJ
Manufacturer: Micro Commercial Co
Win Source Part Number: 872604-GBJ3508-BP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ
Package: 4-SIP, GBJ
Package: Tube
Mounting: Through Hole
Family Name: GBJ3508
Categories: Discrete Semiconductor Products
Case / Package: GBJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GBJ3508-BPMS, GBJ3508BP
Bridge Rectifiers 800V, 35A
BRIDGE RECT 1PHASE 800V 35A GBJ
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBJ3508-BPMS-ND | 872604-GBJ3508-BP | GBJ3508-BP | GBJ3508-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBJ3508-BP | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, GBJ | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |