Micro Commercial Components Corp. Bridge Rectifiers GBJ3506-BP

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ3506-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ3506-BPMS-ND
Bridge Rectifiers GBJ3506-BPMS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ

Bridge Rectifier Single Phase Standard 600V Through Hole GBJ

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367905-GBJ3506-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367905-GBJ3506-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367905-GBJ3506-BP
Win Source Part Number: 1367905-GBJ3506-BP Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tube Product Status: Active Package / Case: 4-SIP, GBJ Supplier Device Package: GBJ Base Product Number: GBJ3506 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 17.5 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1367905-GBJ3506-BP
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tube
Product Status: Active
Package / Case: 4-SIP, GBJ
Supplier Device Package: GBJ
Base Product Number: GBJ3506
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 35 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 17.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet
600V 35A Diode and Rectifier - 299-GBJ3506-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 35A Diode and Rectifier
299-GBJ3506-BP
600V 35A Diode and Rectifier 299-GBJ3506-BP
BRIDGE RECT 1PHASE 600V 35A GBJ Product overview: GBJ3506-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ3506-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 35A GBJ Product overview: GBJ3506-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ3506-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ3506-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ3506-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ3506-BP
BRIDGE RECT 1PHASE 600V 35A GBJ

BRIDGE RECT 1PHASE 600V 35A GBJ

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBJ3506-BP
Bridge Rectifiers GBJ3506-BP
Bridge Rectifiers 600V,35A

Bridge Rectifiers 600V,35A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GBJ3506-BPMS-ND 1367905-GBJ3506-BP 299-GBJ3506-BP GBJ3506-BP GBJ3506-BP
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 600V 35A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data