Manufacturer: Micro Commercial Co
Win Source Part Number: 1040814-GBJ2510-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ
BRIDGE RECT 1PHASE 1KV 25A GBJ Product overview: GBJ2510-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2510-BP can be used for catalog matching and distributor lookup.
Bridge Rectifiers 25A 1000V
BRIDGE RECT 1PHASE 1KV 25A GBJ
Features:
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1040814-GBJ2510-BP | GBJ2510-BPMS-ND | 299-GBJ2510-BP | GBJ2510-BP | GBJ2510-BP | 70055630 |
| Product Name | Bridge Rectifiers - GBJ2510-BP | Bridge Rectifiers | 1KV 25A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 25A 1000V GLASS PASSIVATED BRIDGE RECTIFIER, GBJ, BULK(TUBE) |
| Diode Type | Single Phase | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | |||
| IR | 0.0100 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | |
| Rectifier Configuration / Technology | Bridge | Bridge |