Manufacturer: Micro Commercial Co
Win Source Part Number: 142987-GBJ2506-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 750
BRIDGE RECT 1PHASE 600V 25A GBJ Product overview: GBJ2506-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2506-BP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ
BRIDGE RECT 1PHASE 600V 25A GBJ
Features:
BRIDGE RECT 1PHASE 600V 25A GBJ
Bridge Rectifiers 25A 600V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 142987-GBJ2506-BP | 299-GBJ2506-BP | GBJ2506-BPMS-ND | GBJ2506-BP | 70055628 | GBJ2506-BP | GBJ2506-BP |
| Product Name | Bridge Rectifiers - GBJ2506-BP | 600V 25A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 25A 600V GLASS PASSIVATED BRIDGE RECTIFIER, GBJ, BULK(TUBE) | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tube | 4-SIP, GBJ | GBJ | GBJ-4 |